KEMET Electronics Corporation Ceramic Capacitors C1206C223K5GECAUTO

Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17908-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17908-2-ND
Ceramic Capacitors 399-17908-2-ND
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17908-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17908-1-ND
Ceramic Capacitors 399-17908-1-ND
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17908-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17908-6-ND
Ceramic Capacitors 399-17908-6-ND
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
.022Uf 50.0V Rohs Compliant Kemet - 86AC4420 - Newark, An Avnet Company
Chicago, IL, United States
.022Uf 50.0V Rohs Compliant Kemet
86AC4420
.022Uf 50.0V Rohs Compliant Kemet 86AC4420
.022UF 50.0V ROHS COMPLIANT: YES

.022UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17908-2-ND 399-17908-6-ND 86AC4420
Product Name Ceramic Capacitors Ceramic Capacitors .022Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details