KEMET Electronics Corporation SMD 220pF 200V Capacitor C1206C221K2GACTU

Description
Cap Ceramic 220pF 200V C0G 10% Pad SMD 1206 125°C Extreme Low ESR T/R Product overview: C1206C221K2GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221K2GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220pF 200V C0G 10% Pad SMD 1206 125°C Extreme Low ESR T/R Product overview: C1206C221K2GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221K2GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220pF 200V Capacitor
60-C1206C221K2GACTU
SMD 220pF 200V Capacitor 60-C1206C221K2GACTU
Cap Ceramic 220pF 200V C0G 10% Pad SMD 1206 125°C Extreme Low ESR T/R Product overview: C1206C221K2GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221K2GACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 200V C0G 10% Pad SMD 1206 125°C Extreme Low ESR T/R Product overview: C1206C221K2GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221K2GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-14666-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14666-6-ND
Ceramic Capacitors 399-14666-6-ND
220pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14666-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14666-1-ND
Ceramic Capacitors 399-14666-1-ND
220pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14666-2-ND
Ceramic Capacitors 399-14666-2-ND
220pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C221K2GACTU - 975337-C1206C221K2GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C221K2GACTU
975337-C1206C221K2GACTU
Ceramic Capacitors - C1206C221K2GACTU 975337-C1206C221K2GACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975337-C1206C221K2GA CTU Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2004 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Width: 1.6002 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V Dielectric: C0G

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975337-C1206C221K2GACTU
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2004 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 10 %
Thickness: 889 µm
Dielectric Material: Ceramic
Height: 780 µm
Width: 1.6002 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
Dielectric: C0G

Buy Now
Capacitor,ceramic,220Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 09H1291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
09H1291
Capacitor,ceramic,220Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 09H1291
Capacitor,Ceramic,22 0pF,200VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,220pF,200VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206C221K2GACTU 399-14666-6-ND 399-14666-1-ND 975337-C1206C221K2GACTU 09H1291
Product Name SMD 220pF 200V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1206C221K2GACTU Capacitor,ceramic,220Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers