KEMET Electronics Corporation Ceramic Capacitors C1206C125K3RACTU

Description
1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C125K3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C125K3RACTUCT-ND
Ceramic Capacitors 399-C1206C125K3RACTUCT-ND
1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C125K3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C125K3RACTUDKR-ND
Ceramic Capacitors 399-C1206C125K3RACTUDKR-ND
1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C125K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C125K3RACTUTR-ND
Ceramic Capacitors 399-C1206C125K3RACTUTR-ND
1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.2µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206; Capacitance Kemet - 07X1012 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206; Capacitance Kemet
07X1012
Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206; Capacitance Kemet 07X1012
MLCC CAPACITOR, 1.2UF, 25V, X7R, 10%, 1206; Capacitance:1.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1.2UF, 25V, X7R, 10%, 1206; Capacitance:1.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet - 32K5027 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
32K5027
Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet 32K5027
MLCC CAPACITOR, 1.2UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:1.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 1.2UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:1.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C125K3RACTUCT-ND 399-C1206C125K3RACTUDKR-ND 07X1012
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 1.2Uf, 25V, X7R, 10%, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details