KEMET Electronics Corporation SMD 10uF 16V Capacitor C1206C106M4RACTU

Description
10uF 16V X7R MLCC Ceramic Capacitor 1206 SMD Product overview: C1206C106M4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106M4RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 16V X7R MLCC Ceramic Capacitor 1206 SMD Product overview: C1206C106M4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106M4RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V Capacitor
60-C1206C106M4RACTU
SMD 10uF 16V Capacitor 60-C1206C106M4RACTU
10uF 16V X7R MLCC Ceramic Capacitor 1206 SMD Product overview: C1206C106M4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106M4RACTU can be used for catalog matching and distributor lookup.

10uF 16V X7R MLCC Ceramic Capacitor 1206 SMD Product overview: C1206C106M4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106M4RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C1206C106M4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106M4RACTUCT-ND
Ceramic Capacitors 399-C1206C106M4RACTUCT-ND
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106M4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106M4RACTUTR-ND
Ceramic Capacitors 399-C1206C106M4RACTUTR-ND
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106M4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106M4RACTUDKR-ND
Ceramic Capacitors 399-C1206C106M4RACTUDKR-ND
10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kemet - 76K3990 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kemet
76K3990
Mlcc Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kemet 76K3990
MLCC CAPACITOR, 10UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10UF, 16V, X7R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, 20%, X7R, 1206; Capacitance Kemet - 45AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20%, X7R, 1206; Capacitance Kemet
45AC6804
Cap, 10Μf, 16V, 20%, X7R, 1206; Capacitance Kemet 45AC6804
CAP, 10µF, 16V, 20%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, 20%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206C106M4RACTU 399-C1206C106M4RACTUCT-ND 399-C1206C106M4RACTUDKR-ND 76K3990 45AC6804
Product Name SMD 10uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 10Uf, 16V, X7R, 20%, 1206, Full Reel; Capacitance Kemet Cap, 10Μf, 16V, 20%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details