KEMET Electronics Corporation Ceramic Capacitors C1206C104K4RECAUTO

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C104K4RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C104K4RECAUTO-ND
Ceramic Capacitors C1206C104K4RECAUTO-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C104K4RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C104K4RECAUTO
Ceramic Capacitors C1206C104K4RECAUTO
CAP CER 1206 0.1UF 16V X7R 10%

CAP CER 1206 0.1UF 16V X7R 10%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C104K4RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C104K4RECAUTO
Capacitors - Ceramic Capacitors C1206C104K4RECAUTO
CAP CER 1206 0.1UF 16V X7R 10%

CAP CER 1206 0.1UF 16V X7R 10%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206C104K4RECAUTO-ND C1206C104K4RECAUTO C1206C104K4RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details