KEMET Electronics Corporation Ceramic Capacitors C1206C103JBRACAUTO

Description
10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16678-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16678-2-ND
Ceramic Capacitors 399-16678-2-ND
10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16678-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16678-6-ND
Ceramic Capacitors 399-16678-6-ND
10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16678-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16678-1-ND
Ceramic Capacitors 399-16678-1-ND
10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet - 76AH8894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet
76AH8894
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet 76AH8894
CAP, AEC-Q200, 0.01UF, 630V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 630V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet - 76AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet
76AH8895
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet 76AH8895
CAP, AEC-Q200, 0.01UF, 630V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 630V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 10000Pf, 630V, Mlcc, 1206 Rohs Compliant Kemet - 67AH9626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10000Pf, 630V, Mlcc, 1206 Rohs Compliant Kemet
67AH9626
Cap, Aec-Q200, 10000Pf, 630V, Mlcc, 1206 Rohs Compliant Kemet 67AH9626
CAP, AEC-Q200, 10000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1206C103JBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C103JBRACAUTO
Ceramic Capacitors C1206C103JBRACAUTO
CAP CER 1206 10NF 630V X7R 5%

CAP CER 1206 10NF 630V X7R 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16678-2-ND 399-16678-6-ND 76AH8894 67AH9626 C1206C103JBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Kemet Cap, Aec-Q200, 10000Pf, 630V, Mlcc, 1206 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details