Cornell Dubilier Ceramic Capacitors CK05BX560K

Description
56pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
56pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX560K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX560K-ND
Ceramic Capacitors CK05BX560K-ND
56pF ±10% 200V Ceramic Capacitor BX Radial

56pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK05BX560K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX560K
Ceramic Capacitors CK05BX560K
CAP CER 56PF 200V 10% RADIAL

CAP CER 56PF 200V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK05BX560K-ND CK05BX560K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers