KEMET Electronics Corporation Ceramic Capacitors C0805J273K5RACTU

Description
CAP CER 0805
Request a Quote Datasheet
Description
CAP CER 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805J273K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805J273K5RACTUTR-ND
Ceramic Capacitors 399-C0805J273K5RACTUTR-ND
CAP CER 0805

CAP CER 0805

Buy Now Datasheet
Cap, Mlcc, 0.027Uf, 50V, 0805; Capacitance Kemet - 72AC5361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 0.027Uf, 50V, 0805; Capacitance Kemet
72AC5361
Cap, Mlcc, 0.027Uf, 50V, 0805; Capacitance Kemet 72AC5361
CAP, MLCC, 0.027UF, 50V, 0805; Capacitance:27000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:J Series FO-CAP; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, 0.027UF, 50V, 0805; Capacitance:27000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:J Series FO-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805J273K5RACTU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805J273K5RACTU
Capacitors - Ceramic Capacitors C0805J273K5RACTU
CAP CER 0805

CAP CER 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805J273K5RACTUTR-ND 72AC5361 C0805J273K5RACTU
Product Name Ceramic Capacitors Cap, Mlcc, 0.027Uf, 50V, 0805; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers