KEMET Electronics Corporation Ceramic Capacitors C0805J224K5RACAUTO

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805J224K5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805J224K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805J224K5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - C0805J224K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805J224K5RACAUTO
Ceramic Capacitors C0805J224K5RACAUTO
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.22Uf, 0805; Ceramic Capacitor Case Kemet - 02AC3541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.22Uf, 0805; Ceramic Capacitor Case Kemet
02AC3541
Cap, Mlcc, Aec-Q200, X7R, 0.22Uf, 0805; Ceramic Capacitor Case Kemet 02AC3541
CAP, MLCC, AEC-Q200, X7R, 0.22UF, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:0.22 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape;RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.22UF, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:0.22 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805J224K5RACAUTOCT-ND 399-C0805J224K5RACAUTODKR-ND C0805J224K5RACAUTO 02AC3541
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.22Uf, 0805; Ceramic Capacitor Case Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers