The 335AXZ050M is a 50 V aluminum electrolytic capacitor with a capacitance of 3.3 µF, a maximum ESR of 60.286 Ω at 120 Hz and 20°C, and a rated ripple current of 5 mA RMS at 105°C. It has a dimension of 4 mm diameter by 5.4 mm length. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and meets a leakage current specification of 0.01CV or 3 µA, whichever is greater. It is designed for filtering, bypass, and decoupling applications and is rated for 2000 hours of load life at 105°C with rated voltage. It passes soldering heat resistance testing with a 30-second exposure to 250°C.
Smt Aluminum Electroytic
CAP ALUM 3.3UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 335AXZ050M | 335AXZ050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) |