10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10000PF 100V X7R 0805
CAP, 0.01µF, 100V, 10%, X7R, 0805; Capacitance:10000pF;
| DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805J103K1RACAUTOCT-ND | 399-C0805J103K1RACAUTOTR-ND | 399-C0805J103K1RACAUTODKR-ND | 67AC8208 | 86AC3327 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Μf, 100V, 10%, X7R, 0805; Capacitance Kemet | .010Uf 100V Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF |