KEMET Electronics Corporation Capacitors - Ceramic Capacitors C0805C822J4HAC7800

Description
CAP CER 8200PF 16V X8R 0805
Datasheet
Description
CAP CER 8200PF 16V X8R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - C0805C822J4HAC7800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C822J4HAC7800
Capacitors - Ceramic Capacitors C0805C822J4HAC7800
CAP CER 8200PF 16V X8R 0805

CAP CER 8200PF 16V X8R 0805

Supplier's Site
Ceramic Capacitors - C0805C822J4HAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C822J4HAC7800
Ceramic Capacitors C0805C822J4HAC7800
CAP CER 8200PF 16V X8R 0805

CAP CER 8200PF 16V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C0805C822J4HAC7800 C0805C822J4HAC7800
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers