CAP CER 820PF 50V X7R 0805
Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133634-C0805C821M5R
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 820 pF
Tolerance: 20 %
Temperature Coefficient: 30 ppm/°C
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Weight: 5.499807 mg
Width: 1.2 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 2012
Cap Ceramic 820pF 50V X7R 20% Pad SMD 0805 125°C T/R Product overview: C0805C821M5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C821M5RACTU can be used for catalog matching and distributor lookup.
820.PF 50.0V ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C821M5RACTUTR-ND | 1133634-C0805C821M5RACTU | 60-C0805C821M5RACTU | 32X7896 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - C0805C821M5RACTU | SMD 820pF 50V Capacitor | 820.pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |