KEMET Electronics Corporation Ceramic Capacitors C0805C684K4RACTU

Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C684K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C684K4RACTUTR-ND
Ceramic Capacitors 399-C0805C684K4RACTUTR-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C684K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C684K4RACTUDKR-ND
Ceramic Capacitors 399-C0805C684K4RACTUDKR-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C684K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C684K4RACTUCT-ND
Ceramic Capacitors 399-C0805C684K4RACTUCT-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805; Capacitance Kemet - 07X0970 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805; Capacitance Kemet
07X0970
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805; Capacitance Kemet 07X0970
MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 0805; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 0805; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 79H0968 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
79H0968
Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 79H0968
MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.68UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C684K4RACTUTR-ND 399-C0805C684K4RACTUDKR-ND 07X0970
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.68Uf, 16V, X7R, 10%, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers