KEMET Electronics Corporation Ceramic Capacitors C0805C683F4JAC7210

Description
CAP CER 0805 68NF 16VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0805 68NF 16VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C683F4JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 68NF 16VDC U2J 1%

CAP CER 0805 68NF 16VDC U2J 1%

Buy Now Datasheet
Cap, 0.068Uf, 16V, Mlcc, 0805; Capacitance Kemet - 32AK6042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 16V, Mlcc, 0805; Capacitance Kemet
32AK6042
Cap, 0.068Uf, 16V, Mlcc, 0805; Capacitance Kemet 32AK6042
CAP, 0.068UF, 16V, MLCC, 0805; Capacitance:0.068µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.068UF, 16V, MLCC, 0805; Capacitance:0.068µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C683F4JAC7210TR-ND 32AK6042
Product Name Ceramic Capacitors Cap, 0.068Uf, 16V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers