KEMET Electronics Corporation Ceramic Capacitors C0805C680K5RACAUTO

Description
68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C680K5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C680K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C680K5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

68pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C680K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C680K5RACAUTO
Ceramic Capacitors C0805C680K5RACAUTO
CAP CER 68PF 50V X7R 0805

CAP CER 68PF 50V X7R 0805

Supplier's Site Datasheet
68.0Pf 50.0V Rohs Compliant Kemet - 86AC3199 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 50.0V Rohs Compliant Kemet
86AC3199
68.0Pf 50.0V Rohs Compliant Kemet 86AC3199
68.0PF 50.0V ROHS COMPLIANT: YES

68.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0805; Capacitance Kemet - 64AJ4065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0805; Capacitance Kemet
64AJ4065
Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0805; Capacitance Kemet 64AJ4065
CAP, AEC-Q200, 68PF, 50V, MLCC, 0805; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, AEC-Q200, 68PF, 50V, MLCC, 0805; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C680K5RACAUTOCT-ND 399-C0805C680K5RACAUTODKR-ND C0805C680K5RACAUTO 86AC3199 64AJ4065
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 68.0Pf 50.0V Rohs Compliant Kemet Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details