KEMET Electronics Corporation Mlcc Capacitor, 62Pf, 50V, C0G, 5%, 0805; Capacitance Kemet C0805C620J5GAC

Description
MLCC CAPACITOR, 62PF, 50V, C0G, 5%, 0805; Capacitance:62pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 62PF, 50V, C0G, 5%, 0805; Capacitance:62pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 62Pf, 50V, C0G, 5%, 0805; Capacitance Kemet - 99B4434 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 62Pf, 50V, C0G, 5%, 0805; Capacitance Kemet
99B4434
Mlcc Capacitor, 62Pf, 50V, C0G, 5%, 0805; Capacitance Kemet 99B4434
MLCC CAPACITOR, 62PF, 50V, C0G, 5%, 0805; Capacitance:62pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 62PF, 50V, C0G, 5%, 0805; Capacitance:62pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99B4434
Product Name Mlcc Capacitor, 62Pf, 50V, C0G, 5%, 0805; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers