33pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
33pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
33pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 33PF, 200V, 5%, C0G/NP0, 0805; Capacitance:33pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
Capacitor,Ceramic,33
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C330J2GACTUCT-ND | 399-C0805C330J2GACTUDKR-ND | 45AC6733 | 07H8996 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 33Pf, 200V, 5%, C0G/np0, 0805; Capacitance Kemet | Capacitor,ceramic,33Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |