KEMET Electronics Corporation Ceramic Capacitors C0805C221J3RACTU

Description
CAP CER 220PF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 220PF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C221J3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C221J3RACTUTR-ND
Ceramic Capacitors 399-C0805C221J3RACTUTR-ND
CAP CER 220PF 25V X7R 0805

CAP CER 220PF 25V X7R 0805

Buy Now Datasheet
220.pf 25.0V Rohs Compliant Kemet - 32X7682 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 25.0V Rohs Compliant Kemet
32X7682
220.pf 25.0V Rohs Compliant Kemet 32X7682
220.PF 25.0V ROHS COMPLIANT: YES

220.PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C221J3RACTUTR-ND 32X7682
Product Name Ceramic Capacitors 220.pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers