KEMET Electronics Corporation Ceramic Capacitors C0805C220J5RACTU

Description
22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17625-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17625-1-ND
Ceramic Capacitors 399-17625-1-ND
22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17625-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17625-6-ND
Ceramic Capacitors 399-17625-6-ND
22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17625-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17625-2-ND
Ceramic Capacitors 399-17625-2-ND
22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 25AK0505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
25AK0505
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 25AK0505
CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Pf, 50V, Mlcc, 0805; Capacitance Kemet - 64AJ4055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0805; Capacitance Kemet
64AJ4055
Cap, 22Pf, 50V, Mlcc, 0805; Capacitance Kemet 64AJ4055
CAP, 22PF, 50V, MLCC, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22PF, 50V, MLCC, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17625-1-ND 399-17625-6-ND 25AK0505 64AJ4055
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet Cap, 22Pf, 50V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details