KEMET Electronics Corporation Ceramic Capacitors C0805C220D5GACTU

Description
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C220D5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220D5GACTUCT-ND
Ceramic Capacitors 399-C0805C220D5GACTUCT-ND
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C220D5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220D5GACTUDKR-ND
Ceramic Capacitors 399-C0805C220D5GACTUDKR-ND
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C220D5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220D5GACTUTR-ND
Ceramic Capacitors 399-C0805C220D5GACTUTR-ND
22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H0269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H0269
Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H0269
Capacitor,Ceramic,22 pF,50VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,22pF,50VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C220D5GACTUCT-ND 399-C0805C220D5GACTUDKR-ND 79H0269
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22Pf,50Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers