KEMET Electronics Corporation Ceramic Capacitors C0805C154K4RECAUTO

Description
CAP CER 0805 150NF 16V X7R 10%
Request a Quote Datasheet
Description
CAP CER 0805 150NF 16V X7R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C154K4RECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 150NF 16V X7R 10%

CAP CER 0805 150NF 16V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C154K4RECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C154K4RECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 150NF 16V X7R 10%

CAP CER 0805 150NF 16V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - C0805C154K4RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C154K4RECAUTO
Ceramic Capacitors C0805C154K4RECAUTO
CAP CER 0805 150NF 16V X7R 10%

CAP CER 0805 150NF 16V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C154K4RECAUTOCT-ND 399-C0805C154K4RECAUTODKR-ND C0805C154K4RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers