KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C120J5GACTU

Description
KEMET C0805C120J5GACTU
Request a Quote Datasheet
Description
KEMET C0805C120J5GACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8029885P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029885P
MLCCs - Multilayer Ceramic Capacitors 8029885P
KEMET C0805C120J5GACTU

KEMET C0805C120J5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8029885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029885
MLCCs - Multilayer Ceramic Capacitors 8029885
KEMET C0805C120J5GACTU

KEMET C0805C120J5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466560
MLCCs - Multilayer Ceramic Capacitors 1466560
KEMET C0805C120J5GACTU

KEMET C0805C120J5GACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C120J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C120J5GACTUCT-ND
Ceramic Capacitors 399-C0805C120J5GACTUCT-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C120J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C120J5GACTUTR-ND
Ceramic Capacitors 399-C0805C120J5GACTUTR-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C120J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C120J5GACTUDKR-ND
Ceramic Capacitors 399-C0805C120J5GACTUDKR-ND
12pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805; Capacitance Kemet - 64K2898 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805; Capacitance Kemet
64K2898
Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805; Capacitance Kemet 64K2898
CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0805; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 50V, C0G, 5%, 0805; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2705 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2705
Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2705
Multilayer Ceramic Capacitor, C Series, 12 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 12 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 53M7246 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
53M7246
Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 53M7246
Multilayer Ceramic Capacitor, C Series, 12 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 12 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8029885P 8029885 399-C0805C120J5GACTUCT-ND 399-C0805C120J5GACTUDKR-ND 64K2898 36X2705
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 12Pf 50V, C0G, 5%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 12 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers