KEMET Electronics Corporation Ceramic Capacitors C0805C104Z8VACTU

Description
0.1µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C104Z8VACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104Z8VACTUTR-ND
Ceramic Capacitors 399-C0805C104Z8VACTUTR-ND
0.1µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104Z8VACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104Z8VACTUCT-ND
Ceramic Capacitors 399-C0805C104Z8VACTUCT-ND
CAP CER 0.1UF 10V Y5V 0805

CAP CER 0.1UF 10V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104Z8VACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104Z8VACTUDKR-ND
Ceramic Capacitors 399-C0805C104Z8VACTUDKR-ND
CAP CER 0.1UF 10V Y5V 0805

CAP CER 0.1UF 10V Y5V 0805

Buy Now Datasheet
.100Uf 10.0V Rohs Compliant Kemet - 13K5491 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 10.0V Rohs Compliant Kemet
13K5491
.100Uf 10.0V Rohs Compliant Kemet 13K5491
.100UF 10.0V ROHS COMPLIANT: YES

.100UF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C104Z8VACTUTR-ND 399-C0805C104Z8VACTUDKR-ND 13K5491
Product Name Ceramic Capacitors Ceramic Capacitors .100Uf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers