KEMET Electronics Corporation Capacitors -Ceramic Capacitors C0805C104K5RAC7800

Description
Manufacturer: KEMET Category: Capacitors -Ceramic Capacitors Series: SMD Comm X7R Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Thickness (Max): 0.035" (0.88mm) Base Product Number: C0805C
Request a Quote Datasheet
Description
Manufacturer: KEMET Category: Capacitors -Ceramic Capacitors Series: SMD Comm X7R Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Thickness (Max): 0.035" (0.88mm) Base Product Number: C0805C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: KEMET Category: Capacitors -Ceramic Capacitors Series: SMD Comm X7R Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCC Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Thickness (Max): 0.035" (0.88mm) Base Product Number: C0805C

Manufacturer: KEMET
Category: Capacitors -Ceramic Capacitors
Series: SMD Comm X7R
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCC
Operating Temperature: -55°C ~ 125°C
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max): 0.035" (0.88mm)
Base Product Number: C0805C

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-C0805C104K5RAC7800
0.1uF 50V Capacitor 60-C0805C104K5RAC7800
0.1uF 50V X7R Ceramic Capacitor, 0805 Chip Product overview: C0805C104K5RAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C104K5RAC780 0 can be used for catalog matching and distributor lookup.

0.1uF 50V X7R Ceramic Capacitor, 0805 Chip Product overview: C0805C104K5RAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C104K5RAC7800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0805C104K5RAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C104K5RAC7800
Ceramic Capacitors C0805C104K5RAC7800
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-C0805C104K5RAC7800 C0805C104K5RAC7800
Product Name Capacitors -Ceramic Capacitors 0.1uF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers