2200pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
2200pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
2200pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 2200PF, 200V, 10%, X7R, 0603; Capacitance:2200pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:Y Series FF-CAP; Operating Temperature RoHS Compliant: Yes
2200PF 200V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11937-6-ND | 399-11937-2-ND | 17AC9561 | 86AC2294 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2200Pf, 200V, 10%, X7R, 0603; Capacitance Kemet | 2200Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |