KEMET Electronics Corporation Ceramic Capacitors C0603X332K4RECAUTO

Description
3300pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X332K4RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X332K4RECAUTO-ND
Ceramic Capacitors C0603X332K4RECAUTO-ND
3300pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X332K4RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X332K4RECAUTO
Ceramic Capacitors C0603X332K4RECAUTO
CAP CER 0603 3.3NF 16V X7R 10%

CAP CER 0603 3.3NF 16V X7R 10%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603X332K4RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X332K4RECAUTO
Capacitors - Ceramic Capacitors C0603X332K4RECAUTO
CAP CER 0603 3.3NF 16V X7R 10%

CAP CER 0603 3.3NF 16V X7R 10%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603X332K4RECAUTO-ND C0603X332K4RECAUTO C0603X332K4RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers