KEMET Electronics Corporation Ceramic Capacitors C0603X331JAGACAUTO

Description
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X331JAGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X331JAGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X331JAGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 250V C0G/NP0 0603

CAP CER 330PF 250V C0G/NP0 0603

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 C Series, 330 Pf, 5%, C0G / Np0, 250 V Rohs Compliant Kemet - 45Y4954 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 C Series, 330 Pf, 5%, C0G / Np0, 250 V Rohs Compliant Kemet
45Y4954
Multilayer Ceramic Capacitor, Aec-Q200 C Series, 330 Pf, 5%, C0G / Np0, 250 V Rohs Compliant Kemet 45Y4954
Multilayer Ceramic Capacitor, AEC-Q200 C Series, 330 pF, 5%, C0G / NP0, 250 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 C Series, 330 pF, 5%, C0G / NP0, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 250V Rohs Compliant Kemet - 86AC2164 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 250V Rohs Compliant Kemet
86AC2164
330.pf 250V Rohs Compliant Kemet 86AC2164
330.PF 250V ROHS COMPLIANT: YES

330.PF 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603X331JAGACAUTOCT-ND 399-C0603X331JAGACAUTODKR-ND 45Y4954 86AC2164
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 C Series, 330 Pf, 5%, C0G / Np0, 250 V Rohs Compliant Kemet 330.pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details