0.015µF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.015µF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.015µF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 0.015µF, 25V, 5%, C0G/NP0, 0603; Capacitance:15000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603X153J3GACTUDKR-ND | 399-C0603X153J3GACTUCT-ND | 67AC8051 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.015Μf, 25V, 5%, C0G/np0, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |