KEMET Electronics Corporation Ceramic Capacitors C0603X103M2RECAUTO

Description
10000pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X103M2RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X103M2RECAUTO-ND
Ceramic Capacitors C0603X103M2RECAUTO-ND
10000pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603X103M2RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X103M2RECAUTO
Capacitors - Ceramic Capacitors C0603X103M2RECAUTO
CAP CER 10000PF 200V X7R 0603

CAP CER 10000PF 200V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603X103M2RECAUTO-ND C0603X103M2RECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details