KEMET Electronics Corporation Ceramic Capacitors C0603X100J5GACTU

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X100J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X100J5GACTUCT-ND
Ceramic Capacitors 399-C0603X100J5GACTUCT-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X100J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X100J5GACTUTR-ND
Ceramic Capacitors 399-C0603X100J5GACTUTR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X100J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X100J5GACTUDKR-ND
Ceramic Capacitors 399-C0603X100J5GACTUDKR-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 10Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet - 68AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet
68AC4798
Cap, 10Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet 68AC4798
CAP, 10PF, 50V, 5%, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating TemperatureRoHS Compliant: Yes

CAP, 10PF, 50V, 5%, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
10.0Pf 50.0V Rohs Compliant Kemet - 32X7448 - Newark, An Avnet Company
Chicago, IL, United States
10.0Pf 50.0V Rohs Compliant Kemet
32X7448
10.0Pf 50.0V Rohs Compliant Kemet 32X7448
10.0PF 50.0V ROHS COMPLIANT: YES

10.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603X100J5GACTUCT-ND 399-C0603X100J5GACTUDKR-ND 68AC4798 32X7448
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet 10.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details