10.0PF 200V ROHS COMPLIANT: YES
10.0PF 200V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603X100J2GAC-ND | 86AC1976 | C0603X100J2GAC |
| Product Name | Ceramic Capacitors | 10.0Pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 200 volts |