KEMET Electronics Corporation Ceramic Capacitors C0603S152K5RACAUTO

Description
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20404-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20404-2-ND
Ceramic Capacitors 399-20404-2-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20404-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20404-1-ND
Ceramic Capacitors 399-20404-1-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20404-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20404-6-ND
Ceramic Capacitors 399-20404-6-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 1500Pf, 50V, 0603; Capacitance Kemet - 72AC5218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 1500Pf, 50V, 0603; Capacitance Kemet
72AC5218
Cap, Mlcc, Aec-Q200, 1500Pf, 50V, 0603; Capacitance Kemet 72AC5218
CAP, MLCC, AEC-Q200, 1500PF, 50V, 0603; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 1500PF, 50V, 0603; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603S152K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603S152K5RACAUTO
Ceramic Capacitors C0603S152K5RACAUTO
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-20404-2-ND 399-20404-6-ND 72AC5218 C0603S152K5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 1500Pf, 50V, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers