KEMET Electronics Corporation Ceramic Capacitors C0603C822F8GACTU

Description
CAP CER 8200PF 10V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8200PF 10V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C822F8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C822F8GACTUTR-ND
Ceramic Capacitors 399-C0603C822F8GACTUTR-ND
CAP CER 8200PF 10V C0G/NP0 0603

CAP CER 8200PF 10V C0G/NP0 0603

Buy Now Datasheet
8200Pf 10.0V Rohs Compliant Kemet - 86AC1662 - Newark, An Avnet Company
Chicago, IL, United States
8200Pf 10.0V Rohs Compliant Kemet
86AC1662
8200Pf 10.0V Rohs Compliant Kemet 86AC1662
8200PF 10.0V ROHS COMPLIANT: YES

8200PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C822F8GACTUTR-ND 86AC1662
Product Name Ceramic Capacitors 8200Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers