KEMET Electronics Corporation Ceramic Capacitors C0603C820J2GACTU

Description
82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C820J2GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C820J2GACTUDKR-ND
Ceramic Capacitors 399-C0603C820J2GACTUDKR-ND
82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C820J2GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C820J2GACTUTR-ND
Ceramic Capacitors 399-C0603C820J2GACTUTR-ND
82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C820J2GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C820J2GACTUCT-ND
Ceramic Capacitors 399-C0603C820J2GACTUCT-ND
82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 82 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet - 29T9050 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 82 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet
29T9050
Multilayer Ceramic Capacitor, C Series, 82 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet 29T9050
Multilayer Ceramic Capacitor, C Series, 82 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 82 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet - 12AC0609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet
12AC0609
Cap, 82Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet 12AC0609
CAP, 82PF, 200V, 5%, C0G/NP0, 0603; Capacitance:82pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 82PF, 200V, 5%, C0G/NP0, 0603; Capacitance:82pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C820J2GACTUDKR-ND 399-C0603C820J2GACTUTR-ND 29T9050 12AC0609
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 82 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap, 82Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details