KEMET C0603C622J5GACTU
KEMET C0603C622J5GACTU
KEMET C0603C622J5GACTU
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Multilayer Ceramic Capacitor, C Series, 6200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 6200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1464262 | 1464262P | 399-9977-1-ND | 399-9977-6-ND | 29T9042 | 67AH9272 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 6200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet | Cap, 6200Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet |
| Technology | Multilayer | Multilayer | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0062 microF | |||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |