KEMET Electronics Corporation Ceramic Capacitors C0603C512F5GAC

Description
CAP CER 5100PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 5100PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C512F5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C512F5GAC-ND
Ceramic Capacitors 399-C0603C512F5GAC-ND
CAP CER 5100PF 50V C0G/NP0 0603

CAP CER 5100PF 50V C0G/NP0 0603

Buy Now Datasheet
Singapore, Singapore
SMD 0.0051uF 50V Capacitor
60-C0603C512F5GAC
SMD 0.0051uF 50V Capacitor 60-C0603C512F5GAC
Cap Ceramic 0.0051uF 50V C0G 1% Pad SMD 0603 125°C Extreme Low ESR Bulk Product overview: C0603C512F5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0051uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C512F5GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0051uF 50V C0G 1% Pad SMD 0603 125°C Extreme Low ESR Bulk Product overview: C0603C512F5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0051uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0051uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C512F5GAC can be used for catalog matching and distributor lookup.

Supplier's Site
5100Pf 50.0V Rohs Compliant Kemet - 86AC1516 - Newark, An Avnet Company
Chicago, IL, United States
5100Pf 50.0V Rohs Compliant Kemet
86AC1516
5100Pf 50.0V Rohs Compliant Kemet 86AC1516
5100PF 50.0V ROHS COMPLIANT: YES

5100PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C512F5GAC-ND 60-C0603C512F5GAC 86AC1516
Product Name Ceramic Capacitors SMD 0.0051uF 50V Capacitor 5100Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M080H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details