0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.047µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.047µF, 16V, 10%, X7R, 0603; Capacitance:47000pF;
CAP, AEC-Q200, 47000PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6900-2-ND | 399-6900-6-ND | 77Y7547 | 67AH9255 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.047Μf, 16V, 10%, X7R, 0603; Capacitance Kemet | Cap, Aec-Q200, 47000Pf, 16V, Mlcc, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive; Bypass | Automotive; Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |