KEMET Electronics Corporation Ceramic Capacitors C0603C471JAGAC3121

Description
CAP CER 470PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 470PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C471JAGAC3121TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V C0G/NP0 0603

CAP CER 470PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C471JAGAC3121DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V C0G/NP0 0603

CAP CER 470PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C471JAGAC3121CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 250V C0G/NP0 0603

CAP CER 470PF 250V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603C471JAGAC3121TR-ND 399-C0603C471JAGAC3121DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers