KEMET Electronics Corporation Ceramic Capacitors C0603C392F5GACAUTO

Description
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C392F5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C392F5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
3900pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C392F5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3900PF 50V C0G/NP0 0603

CAP CER 3900PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - C0603C392F5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C392F5GACAUTO
Ceramic Capacitors C0603C392F5GACAUTO
CAP CER 3900PF 50V C0G/NP0 0603

CAP CER 3900PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C392F5GACAUTOCT-ND 399-C0603C392F5GACAUTODKR-ND C0603C392F5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers