KEMET Electronics Corporation Ceramic Capacitors C0603C360K4HACAUTO

Description
36pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
36pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C360K4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C360K4HACAUTO-ND
Ceramic Capacitors C0603C360K4HACAUTO-ND
36pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

36pF ±10% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C360K4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C360K4HACAUTO
Capacitors - Ceramic Capacitors C0603C360K4HACAUTO
CAP CER 0603 36PF 16V ULTRA STAB

CAP CER 0603 36PF 16V ULTRA STAB

Supplier's Site
Ceramic Capacitors - C0603C360K4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C360K4HACAUTO
Ceramic Capacitors C0603C360K4HACAUTO
CAP CER 0603 36PF 16V ULTRA STAB

CAP CER 0603 36PF 16V ULTRA STAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603C360K4HACAUTO-ND C0603C360K4HACAUTO C0603C360K4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details