KEMET Electronics Corporation Ceramic Capacitors - C0603C333K1RACTU C0603C333K1RACTU

Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973881-C0603C333K1RA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 1.6 mm Voltage: 100 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 10 % Temperature Coefficient: 30 ppm/°C Thickness: 863.6 µm Dielectric Material: Ceramic Height: 800 µm Material: Ceramic Number of Pins: 2 Width: 787.4 µm Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0603 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 700 µm Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973881-C0603C333K1RA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 1.6 mm Voltage: 100 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 10 % Temperature Coefficient: 30 ppm/°C Thickness: 863.6 µm Dielectric Material: Ceramic Height: 800 µm Material: Ceramic Number of Pins: 2 Width: 787.4 µm Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0603 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 700 µm Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C333K1RACTU - 973881-C0603C333K1RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C333K1RACTU
973881-C0603C333K1RACTU
Ceramic Capacitors - C0603C333K1RACTU 973881-C0603C333K1RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973881-C0603C333K1RA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 100 V Length: 1.6 mm Voltage: 100 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 33 nF Tolerance: 10 % Temperature Coefficient: 30 ppm/°C Thickness: 863.6 µm Dielectric Material: Ceramic Height: 800 µm Material: Ceramic Number of Pins: 2 Width: 787.4 µm Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 800 µm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0603 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 700 µm Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973881-C0603C333K1RACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 1.6 mm
Voltage: 100 V
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 33 nF
Tolerance: 10 %
Temperature Coefficient: 30 ppm/°C
Thickness: 863.6 µm
Dielectric Material: Ceramic
Height: 800 µm
Material: Ceramic
Number of Pins: 2
Width: 787.4 µm
Dissipation Factor: 2.5 %
Categories: Ceramic Capacitors
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0603
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 700 µm
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 33nF 100V Capacitor
60-C0603C333K1RACTU
SMD 33nF 100V Capacitor 60-C0603C333K1RACTU
Cap Ceramic 33nF 100V X7R 10% 0603 SMD T/R Product overview: C0603C333K1RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C333K1RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 33nF 100V X7R 10% 0603 SMD T/R Product overview: C0603C333K1RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C333K1RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0603C333K1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C333K1RACTUTR-ND
Ceramic Capacitors 399-C0603C333K1RACTUTR-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C333K1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C333K1RACTUCT-ND
Ceramic Capacitors 399-C0603C333K1RACTUCT-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C333K1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C333K1RACTUDKR-ND
Ceramic Capacitors 399-C0603C333K1RACTUDKR-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet - 50AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet
50AC8440
Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet 50AC8440
CAP, MLCC, X7R, 0.033UF, 100V, 0603; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.033UF, 100V, 0603; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet - 29T9017 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet
29T9017
Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet 29T9017
Multilayer Ceramic Capacitor, C Series, 0.033 - F, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.033 - F, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet - 32K4723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet
32K4723
Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet 32K4723
CAP, MLCC, X7R, 0.033UF, 100V, 0603; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.033UF, 100V, 0603; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.033Μf, 100V, 10%, X7R, 0603; Capacitance Kemet - 11AC2904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 100V, 10%, X7R, 0603; Capacitance Kemet
11AC2904
Cap, 0.033Μf, 100V, 10%, X7R, 0603; Capacitance Kemet 11AC2904
CAP, 0.033µF, 100V, 10%, X7R, 0603; Capacitance:33000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 100V, 10%, X7R, 0603; Capacitance:33000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 973881-C0603C333K1RACTU 60-C0603C333K1RACTU 399-C0603C333K1RACTUTR-ND 399-C0603C333K1RACTUDKR-ND 50AC8440 29T9017 11AC2904
Product Name Ceramic Capacitors - C0603C333K1RACTU SMD 33nF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.033Uf, 100V, 0603; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap, 0.033Μf, 100V, 10%, X7R, 0603; Capacitance Kemet
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers