3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 3300PF, 50V, MLCC, 0603; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C332K5RECTUTR-ND | 399-C0603C332K5RECTUDKR-ND | 25AK0477 | 31AK5830 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet | Cap, 3300Pf, 50V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |