KEMET Electronics Corporation Ceramic Capacitors C0603C331M5HACTU

Description
CAP CER 330PF 50V X8R 0603
Request a Quote Datasheet
Description
CAP CER 330PF 50V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C331M5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C331M5HACTUDKR-ND
Ceramic Capacitors 399-C0603C331M5HACTUDKR-ND
CAP CER 330PF 50V X8R 0603

CAP CER 330PF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C331M5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C331M5HACTUCT-ND
Ceramic Capacitors 399-C0603C331M5HACTUCT-ND
CAP CER 330PF 50V X8R 0603

CAP CER 330PF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C331M5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C331M5HACTUTR-ND
Ceramic Capacitors 399-C0603C331M5HACTUTR-ND
330pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

330pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 66AJ6992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
66AJ6992
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 66AJ6992
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C331M5HACTUDKR-ND 399-C0603C331M5HACTUCT-ND 66AJ6992
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers