KEMET Electronics Corporation Ceramic Capacitors C0603C274K9PACTU

Description
0.27µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C274K9PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K9PACTUTR-ND
Ceramic Capacitors 399-C0603C274K9PACTUTR-ND
0.27µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.27µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,270Nf,6.3Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 78H8247 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Nf,6.3Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
78H8247
Capacitor,ceramic,270Nf,6.3Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 78H8247
Capacitor,Ceramic,27 0nF,6.3VDC,10-% Tol,10+% Tol,X5R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,270nF,6.3VDC,10-% Tol,10+% Tol,X5R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C274K9PACTUTR-ND 78H8247
Product Name Ceramic Capacitors Capacitor,ceramic,270Nf,6.3Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers