KEMET Electronics Corporation Ceramic Capacitors C0603C223K4JACAUTO

Description
CAP CER 0603 22NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0603 22NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C223K4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 22NF 16VDC U2J

CAP CER 0603 22NF 16VDC U2J

Buy Now Datasheet
Cap, 0.022Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5925
Cap, 0.022Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5925
CAP, 0.022UF, 16V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.022UF, 16V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C223K4JACAUTOTR-ND 32AK5925
Product Name Ceramic Capacitors Cap, 0.022Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details