22pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes
CAPACITOR CERAMIC 22PF 200V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 22 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 22PF, 200V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C220J2GACTUCT-ND | 399-C0603C220J2GACTUDKR-ND | 74R1780 | 78H8037 | 75R1533 | 67AH9158 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 22Pf 200V, C0G, 5%, 0603; Capacitance Kemet | Capacitor Ceramic 22Pf 200V, C0G, 5%, 0603, Full Reel; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 22 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet | Cap, 22Pf, 200V, Mlcc, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |