KEMET Electronics Corporation Ceramic Capacitors C0603C182J5RALTU

Description
CAP CER 0603
Request a Quote Datasheet
Description
CAP CER 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C182J5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C182J5RALTUTR-ND
Ceramic Capacitors 399-C0603C182J5RALTUTR-ND
CAP CER 0603

CAP CER 0603

Buy Now Datasheet
1800Pf 50.0V Rohs Compliant Kemet - 32X7152 - Newark, An Avnet Company
Chicago, IL, United States
1800Pf 50.0V Rohs Compliant Kemet
32X7152
1800Pf 50.0V Rohs Compliant Kemet 32X7152
1800PF 50.0V ROHS COMPLIANT: NO

1800PF 50.0V ROHS COMPLIANT: NO

Supplier's Site
Capacitors - Ceramic Capacitors - C0603C182J5RALTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0603C182J5RALTU
Capacitors - Ceramic Capacitors C0603C182J5RALTU
CAP CER 0603

CAP CER 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C182J5RALTUTR-ND 32X7152 C0603C182J5RALTU
Product Name Ceramic Capacitors 1800Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers