CAP CER 18PF 25V X8R 0603
CAP CER 18PF 25V X8R 0603
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0603C180M3HAC7867 | C0603C180M3HAC7867 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |