1.50PF 50.0V ROHS COMPLIANT: NO
CAP CER 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C159D5GALTUTR-ND | 86AC1108 | C0603C159D5GALTU |
| Product Name | Ceramic Capacitors | 1.50Pf 50.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts |